Radiall RF Coaxial Cable Mount Connector R141206000

Description
Straight Jack Clamp Type Cable 5/50 S
Request a Quote Datasheet
Description
Straight Jack Clamp Type Cable 5/50 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - R141206000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R141206000
RF Coaxial Cable Mount Connector R141206000
Straight Jack Clamp Type Cable 5/50 S

Straight Jack Clamp Type Cable 5/50 S

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-R141206000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R141206000-ND
Coaxial Connector (RF) Assemblies 2201-R141206000-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number R141206000 2201-R141206000-ND
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
View Details
Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2826937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 4.000 GHz
View Details