Radiall In Series Adapter R139705023W

Description
DT-F - DT-F / FEMALE-FEMALE BULKHEAD BULKHEAD ADAPTER
Request a Quote
Description
DT-F - DT-F / FEMALE-FEMALE BULKHEAD BULKHEAD ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R139705023W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R139705023W
In Series Adapter R139705023W
DT-F - DT-F / FEMALE-FEMALE BULKHEAD BULKHEAD ADAPTER

DT-F - DT-F / FEMALE-FEMALE BULKHEAD BULKHEAD ADAPTER

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R139705023W
Product Name In Series Adapter
Connector Type DT-F
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details