Straight plug crimp-type RF coaxial connector for L910/34 cable, with brass body and contacts plated in nickel and gold, PTFE insulator, and a 75 Ω impedance operating up to 1 GHz. It has a maximum VSWR of 1.22 + 0.0000 × F(GHz), 330 Veff voltage rating, 1000 Veff dielectric withstanding voltage, and 1000 MΩ insulation resistance. The connector supports 100 mating cycles, operates from -40 to +85 °C, weighs 7.6 g, and requires 0.15 N·cm torque for panel nut. The axial force on center contact is 30 N minimum at both ends.
Straight Plug Crimp Type For Cable L910/34
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | R129A083000W |
| Product Name | RF Coaxial Cable Mount Connector |
| Gender | Male / Plug |