Radiall RF Coaxial Connector R128595001

Description
BMA / press mount plug receptacle - straight terminal
Request a Quote Datasheet
Description
BMA / press mount plug receptacle - straight terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R128595001 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R128595001
RF Coaxial Connector R128595001
BMA / press mount plug receptacle - straight terminal

BMA / press mount plug receptacle - straight terminal

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - 1228519-R128595001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1228519-R128595001
Connectors, Interconnects - Coaxial Connectors (RF) 1228519-R128595001
Win Source Part Number: 1228519-R128595001 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Plug, Male Pin Fastening Type: Snap-On Package: Bulk Contact Termination: Solder Connector Style: BMA Voltage Rating: 500 V Ingress Protection: IP54 - Dust Protected Frequency - Max: 22 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 25 Impedance: 50Ohm Body Material: Stainless Steel Shield Termination: Press-Fit Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 1000 Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8536.69.4010 Mfr: Radiall USA, Inc. Other Names: 2201-R128595001,R128 .595.001

Win Source Part Number: 1228519-R128595001
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: BMA
Voltage Rating: 500 V
Ingress Protection: IP54 - Dust Protected
Frequency - Max: 22 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 25
Impedance: 50Ohm
Body Material: Stainless Steel
Shield Termination: Press-Fit
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 1000
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Other Names: 2201-R128595001,R128.595.001

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 2201-R128595001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R128595001-ND
Coaxial Connector (RF) Assemblies 2201-R128595001-ND
BMA Connector Plug, Male Pin 50Ohm Panel Mount Solder

BMA Connector Plug, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R128595001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R128595001
RF Connectors / Coaxial Connectors R128595001
RF Connectors / Coaxial Connectors BMA(M) STR NA RCPT NC PN

RF Connectors / Coaxial Connectors BMA(M) STR NA RCPT NC PN

Buy Now Datasheet

Technical Specifications

  Radiall Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R128595001 1228519-R128595001 2201-R128595001-ND R128595001
Product Name RF Coaxial Connector Connectors, Interconnects - Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type BMA BMA
Gender Male / Plug Male / Plug
Geometry Straight Straight
Frequency 22.000 GHz 22.000 GHz ? to 22.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) BH R/A PCB Mount Connector - ET-BFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 7902818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details