Radiall RF Connectors / Coaxial Connectors R128556000

Description
RF Connectors / Coaxial Connectors EMB M VIS UNIVER 0,3MM C100
Description
RF Connectors / Coaxial Connectors EMB M VIS UNIVER 0,3MM C100

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - R128556000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R128556000
RF Connectors / Coaxial Connectors R128556000
RF Connectors / Coaxial Connectors EMB M VIS UNIVER 0,3MM C100

RF Connectors / Coaxial Connectors EMB M VIS UNIVER 0,3MM C100

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number R128556000
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 76 Degrees
Voltage Rating 500 volts
View Details
Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1059590-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coaxial Adapters - 2469514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.000 GHz
View Details