SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
Universal Square Flange Receptacle For Axis 0.3 mm
RF Connectors / Coaxial Connectors SMA 2 9/SQ FLNG FML RECP FOR 0 3MM DIA
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2201-R127842001-ND | R127842001 | R127842001 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | ||
| Mounting | Panel Mount | ||
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight |