Radiall, Inc. Coaxial Connector (RF) Adapters R125720000W

Description
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2201-R125720000W-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R125720000W-ND
Coaxial Connector (RF) Adapters 2201-R125720000W-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Coaxial Adapters - 2956488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2956488
Coaxial Adapters 2956488
Radiall R125720000W RF Adapter

Radiall R125720000W RF Adapter

Supplier's Site
Swedesboro, NJ, United States
SMA Connector
R125720000W
SMA Connector R125720000W
SMA Connector

SMA Connector

Buy Now
RF Connectors / Coaxial Connectors - R125720000W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R125720000W
RF Connectors / Coaxial Connectors R125720000W
RF Connectors / Coaxial Connectors SMA FEMALE-FEMALE BULKHEAD ADAPTER

RF Connectors / Coaxial Connectors SMA FEMALE-FEMALE BULKHEAD ADAPTER

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2201-R125720000W-ND 2956488 R125720000W R125720000W
Product Name Coaxial Connector (RF) Adapters Coaxial Adapters SMA Connector RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Cable Connectors - NCS-FL4B-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coax Connectors - 1051170-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Coaxial Adapters - 2826925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details