Radiall Coaxial Adapters R125705000

Description
Radiall R125705000 RF Adapter
Request a Quote Datasheet
Description
Radiall R125705000 RF Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2956450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2956450
Coaxial Adapters 2956450
Radiall R125705000 RF Adapter

Radiall R125705000 RF Adapter

Supplier's Site
Coaxial Adapters - 1702468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1702468
Coaxial Adapters 1702468
Radiall R125705000 RF Adapter

Radiall R125705000 RF Adapter

Supplier's Site
Coaxial Connector (RF) Adapters - 2201-R125705000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R125705000-ND
Coaxial Connector (RF) Adapters 2201-R125705000-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - R125705000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
R125705000
RF Adapters - In Series R125705000
RF Adapters - In Series SMA FML/FML ADAP NA

RF Adapters - In Series SMA FML/FML ADAP NA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2956450 2201-R125705000-ND R125705000
Product Name Coaxial Adapters Coaxial Connector (RF) Adapters RF Adapters - In Series
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FG-T50P-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1058644-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
6 suppliers
Coaxial Adapters - 2326453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details