Win Source Part Number: 1154973-R125492000W
Category: Connectors, Interconnects>Coaxia
Features: Extended Insulation
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 500 V
Frequency - Max: 18 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 10
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Stainless Steel
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): R125492000W.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Other Names: 2201-R125492000W,R12
RF Connectors / Coaxial Connectors SMA SQ FLNG PLUG REC W/ SHOULDER CONTACT
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | R125492000W | 1154973-R125492000W | 09AK7435 | R125492000W |
| Product Name | N-Type Connector | Connectors, Interconnects - Coaxial Connectors (RF) | R125492000W Radiall | RF Connectors / Coaxial Connectors |
| Termination | Solder |