Radiall Coaxial Connector (RF) Assemblies R125465001

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R125465001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R125465001-ND
Coaxial Connector (RF) Assemblies 2201-R125465001-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression

SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression

Buy Now Datasheet
RF Coaxial Panel Mount Connector - R125465001 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R125465001
RF Coaxial Panel Mount Connector R125465001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - R125465001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R125465001
RF Connectors / Coaxial Connectors R125465001
RF Connectors / Coaxial Connectors SMA 2H FLNG JK RECP W/EMI GSKT 0.3MM DIA

RF Connectors / Coaxial Connectors SMA 2H FLNG JK RECP W/EMI GSKT 0.3MM DIA

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2201-R125465001-ND R125465001 R125465001 R125465001
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

End Launch Connectors - NELC-2-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
RF Connectors - 1051005-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers