SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
2 Holes Flange Jack Receptacle with Solder Pot Contact
Radiall R125454000 Coaxial Connector
RF Connectors / Coaxial Connectors SMA 2 HOLE FLNG JACK RECP W/SLDR POT CONT
RF / Coaxial Connector, SMA Coaxial, Straight Flanged Jack, Solder, 50 ohm, Beryllium Copper RoHS Compliant: Yes
| DigiKey | Richardson RFPD | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2201-R125454000-ND | R125454000 | 2956163 | R125454000 | 97K9252 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | Coaxial Connectors | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Sma Coaxial, Straight Flanged Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Radiall |
| Connector Type | SMA | SMA | |||
| Mounting | Panel Mount | Panel mount | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight | Straight | Straight |