Radiall R125238000 Coaxial Connector
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Straight Jack Crimp Type Cable 5/50 D
RF Connectors / Coaxial Connectors SMA STRG JACK CRIMP CBL 5/50 D
RF / Coaxial Connector, SMA Coaxial, Straight Jack, Crimp, 50 ohm, RG142, RG142FTX, RG223, RG400 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2956084 | 2201-R125238000-ND | R125238000 | R125238000 | 97K9241 |
| Product Name | Coaxial Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Sma Coaxial, Straight Jack, Crimp, 50 Ohm, Rg142, Rg142Ftx, Rg223, Rg400 Rohs Compliant Radiall |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | Straight | Straight | Straight | |
| Termination | Crimp | Crimp |