SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Straight Jack Solder Type Cable .141
RF Connectors / Coaxial Connectors SMA STRG JACK SLDR CBL .141
RF / Coaxial Connector, SMA Coaxial, Straight Jack, Solder, 50 ohm, RG402, Beryllium Copper RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2201-R125225000-ND | R125225000 | R125225000 | 97K9238 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Sma Coaxial, Straight Jack, Solder, 50 Ohm, Rg402, Beryllium Copper Rohs Compliant Radiall |
| Connector Type | SMA | SMA | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Female / Jack |