SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Straight Jack Solder Type Cable .085
RF / Coaxial Connector, SMA Coaxial, Straight Jack, Solder, 50 ohm, RG405, Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA STRG JACK SLDR CBL .085
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2201-R125222000-ND | R125222000 | 97K9237 | R125222000 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf / Coaxial Connector, Sma Coaxial, Straight Jack, Solder, 50 Ohm, Rg405, Beryllium Copper Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight |