SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Right Angle Plug Solder Type Cable .141
Connector
RF Connectors / Coaxial Connectors SMA R/A PLUG SLDR CBL .141
RF/COAXIAL, SMA PLUG, RA, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes
SMA M RA SD.141 C100 ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 2201-R125154002-ND | R125154002 | R125154002 | R125154002 | 14J7862 | 28AC1919 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, Ra, 50 Ohm, Solder; Connector Type Radiall | Sma M Ra Sd.141 C100 Rohs Compliant Radiall | |
| Connector Type | SMA | SMA | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | ||
| Mounting | Free Hanging (In-Line), Right Angle |