SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Radiall R125075000 Coaxial Connector
Radiall R125075000 Coaxial Connector
Straight Plug Crimp Or Solder Type Cable 5/50 S
RF Connectors / Coaxial Connectors SMA STRG PLUG CRIMP OR SLDR CBL 5/50 S
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2201-R125075000-ND | 2955946 | R125075000 | R125075000 | 14J7858 |
| Product Name | Coaxial Connector (RF) Assemblies | Coaxial Connectors | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Radiall |
| Connector Type | SMA | SMA | |||
| Mounting | Free Hanging (In-Line) | Cable mount | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |