Win Source Part Number: 1195341-R125069000
Category: Connectors, Interconnects>Coaxia
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Package: Box
Contact Termination: Crimp or Solder
Connector Style: SMA
Voltage Rating: 250 V
Frequency - Max: 12.4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Body Material: Stainless Steel
Shield Termination: Clamp
Cable Group: RG-178, 196
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Other Names: R125.069.000,2201-R1
Straight Plug Crimp Or Solder Type Cable 2/50 S
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
RF Connectors / Coaxial Connectors SMA STRG PLUG CRIMP OR SLDR CBL 2/50
| Win Source Electronics | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1195341-R125069000 | R125069000 | 2201-R125069000-ND | R125069000 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Termination | Crimp or Solder | Solder/Crimp | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Voltage Rating | 250 volts | |||
| Frequency | 12.400 GHz | ? to 12.400 GHz |