Straight Plug Solder Type Cable .141
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Connector
RF Connectors / Coaxial Connectors SMA STRG PLUG SLDR CBL .141
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R125055002 | 2201-R125055002-ND | R125055002 | R125055002 | 14J7856 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Radiall | |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | ||
| Termination | Solder | Solder | |||
| Connector Type | SMA | SMA |