Radiall RF Connectors / Coaxial Connectors R118A074215

Description
RF Connectors / Coaxial Connectors ST 11,MM,0.9+3mm
Datasheet
Description
RF Connectors / Coaxial Connectors ST 11,MM,0.9+3mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - R118A074215 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R118A074215
RF Connectors / Coaxial Connectors R118A074215
RF Connectors / Coaxial Connectors ST 11,MM,0.9+3mm

RF Connectors / Coaxial Connectors ST 11,MM,0.9+3mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number R118A074215
Product Name RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Coaxial Adapters - 2177793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 4.000 GHz
View Details
Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details