Radiall RF Coaxial Cable Mount Connector R114239000W

Description
Straight Jack Crimp Type Cable 2.6/50+75 S
Request a Quote
Description
Straight Jack Crimp Type Cable 2.6/50+75 S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - R114239000W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R114239000W
RF Coaxial Cable Mount Connector R114239000W
Straight Jack Crimp Type Cable 2.6/50+75 S

Straight Jack Crimp Type Cable 2.6/50+75 S

Supplier's Site
Coaxial Connectors - 2955621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2955621
Coaxial Connectors 2955621
Radiall R114239000W Coaxial Connector

Radiall R114239000W Coaxial Connector

Supplier's Site
RF Connectors / Coaxial Connectors - R114239000W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R114239000W
RF Connectors / Coaxial Connectors R114239000W
RF Connectors / Coaxial Connectors SMB(M) STR NA FLEX

RF Connectors / Coaxial Connectors SMB(M) STR NA FLEX

Buy Now

Technical Specifications

  Richardson RFPD RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number R114239000W 2955621 R114239000W
Product Name RF Coaxial Cable Mount Connector Coaxial Connectors RF Connectors / Coaxial Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A500-4 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
RF Connector Launchers - 1052962-1 - TE Connectivity
Specs
Mounting Panel Mount, Board Mount
Frequency 12.400 GHz
View Details
4 suppliers
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details