Radiall Coaxial Connectors (RF) - R113424820 R113424820

Description
Manufacturer: Radiall USA, Inc. Win Source Part Number: 931216-R113424820 Series: * Features: Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8536.69.4010
Request a Quote
Description
Manufacturer: Radiall USA, Inc. Win Source Part Number: 931216-R113424820 Series: * Features: Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8536.69.4010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - R113424820 - 931216-R113424820 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - R113424820
931216-R113424820
Coaxial Connectors (RF) - R113424820 931216-R113424820
Manufacturer: Radiall USA, Inc. Win Source Part Number: 931216-R113424820 Series: * Features: Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8536.69.4010

Manufacturer: Radiall USA, Inc.
Win Source Part Number: 931216-R113424820
Series: *
Features: Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8536.69.4010

Buy Now
RF Coaxial Board Mount Connector - R113424820 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
R113424820
RF Coaxial Board Mount Connector R113424820
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category Coaxial Connectors Coaxial Connectors
Product Number 931216-R113424820 R113424820
Product Name Coaxial Connectors (RF) - R113424820 RF Coaxial Board Mount Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details
RF Coaxial Panel Mount Connector - 5228-M012-01 - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details