Radiall Connectors, Interconnects - Fiber Optic Connectors - Accessories F718111220

Description
Win Source Part Number: 1147226-F718111220 Category: Connectors, Interconnects>Fiber Optic Connectors - Accessories Color: Blue Package: Bulk Accessory Type: Dust Cap For Use With/Related Products: 2.5mm Dia Ferrules Material Flammability Rating: UL94 HB Standard Package: 20 Material: Polyethylene (PE) Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Other Names: 2201-F718111220
Request a Quote Datasheet
Description
Win Source Part Number: 1147226-F718111220 Category: Connectors, Interconnects>Fiber Optic Connectors - Accessories Color: Blue Package: Bulk Accessory Type: Dust Cap For Use With/Related Products: 2.5mm Dia Ferrules Material Flammability Rating: UL94 HB Standard Package: 20 Material: Polyethylene (PE) Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Other Names: 2201-F718111220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Fiber Optic Connectors - Accessories - 1147226-F718111220 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Fiber Optic Connectors - Accessories
1147226-F718111220
Connectors, Interconnects - Fiber Optic Connectors - Accessories 1147226-F718111220
Win Source Part Number: 1147226-F718111220 Category: Connectors, Interconnects>Fiber Optic Connectors - Accessories Color: Blue Package: Bulk Accessory Type: Dust Cap For Use With/Related Products: 2.5mm Dia Ferrules Material Flammability Rating: UL94 HB Standard Package: 20 Material: Polyethylene (PE) Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Other Names: 2201-F718111220

Win Source Part Number: 1147226-F718111220
Category: Connectors, Interconnects>Fiber Optic Connectors - Accessories
Color: Blue
Package: Bulk
Accessory Type: Dust Cap
For Use With/Related Products: 2.5mm Dia Ferrules
Material Flammability Rating: UL94 HB
Standard Package: 20
Material: Polyethylene (PE)
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Mfr: Radiall USA, Inc.
Other Names: 2201-F718111220

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
389-F718111220
Electronic Connector 389-F718111220
UNIVERSAL PLASTIC DUST CAP FOR 2 Product overview: F718111220 from Radiall USA, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 389-F718111220 can be used for catalog matching and distributor lookup.

UNIVERSAL PLASTIC DUST CAP FOR 2 Product overview: F718111220 from Radiall USA, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 389-F718111220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Connector Accessories - 2201-F718111220-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
2201-F718111220-ND
Fiber Optic Connector Accessories 2201-F718111220-ND
Connector Dust Cap For 2.5mm Dia Ferrules

Connector Dust Cap For 2.5mm Dia Ferrules

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1147226-F718111220 389-F718111220 2201-F718111220-ND
Product Name Connectors, Interconnects - Fiber Optic Connectors - Accessories Electronic Connector Fiber Optic Connector Accessories
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers