Radiall Fiber Optic Connector Assemblies F711400000

Description
Fiber Optic Receptacle Connector FC Simplex
Request a Quote Datasheet
Description
Fiber Optic Receptacle Connector FC Simplex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 2201-F711400000-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
2201-F711400000-ND
Fiber Optic Connector Assemblies 2201-F711400000-ND
Fiber Optic Receptacle Connector FC Simplex

Fiber Optic Receptacle Connector FC Simplex

Buy Now Datasheet
Fiber Optic Connectors - F711400000 - 918842-F711400000 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - F711400000
918842-F711400000
Fiber Optic Connectors - F711400000 918842-F711400000
Manufacturer: Radiall USA, Inc. Win Source Part Number: 918842-F711400000 Features: Fiber Optic Receptacle Connector FC Simplex Package: Box Mounting: Panel Mount, Flange Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.70.0000

Manufacturer: Radiall USA, Inc.
Win Source Part Number: 918842-F711400000
Features: Fiber Optic Receptacle Connector FC Simplex
Package: Box
Mounting: Panel Mount, Flange
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.70.0000

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2201-F711400000-ND 918842-F711400000
Product Name Fiber Optic Connector Assemblies Fiber Optic Connectors - F711400000
Mounting Panel Mount, Flange Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details