Radiall
Backplane Connectors - ARINC Inserts
EPXBT06PB
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Backplane Connectors - ARINC Inserts
EPXBT06PB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
EPXBT06PB |
EPXBT06PB |
|
Product Name
|
|
Backplane Connectors - ARINC Inserts |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details