Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
RADIALL
9731-1553-002 -- RF COAXIAL CONNECTOR
Radiall
RF Coaxial Connector
9731-1553-002
Description
SMA bulkhead jack waterproof for RG178 reverse polarity
Radiall
Done
Description
SMA bulkhead jack waterproof for RG178 reverse polarity
Suppliers
Company
Product
Description
Supplier Links
Radiall
Tempe, AZ, United States
RF Coaxial Connector
9731-1553-002
RF Coaxial Connector
9731-1553-002
SMA bulkhead jack waterproof for RG178 reverse polarity
SMA bulkhead jack waterproof for RG178 reverse polarity
Supplier's Site
Technical Specifications
Radiall
Product Category
RF and Microwave Connectors
Product Number
9731-1553-002
Product Name
RF Coaxial Connector
Connector Type
SMA
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Coax Connectors
1052097-1
Specs
Gender
Male / Plug
Termination
Crimp
Mounting
Free-Hanging (In-Line)
View Details
3
suppliers
RS Components, Ltd.
Coaxial Adapters
8194150
Specs
Connector Type
BNC; SMA
Gender
Male / Plug
Geometry
Straight; Straight
View Details
kTB Solutions
Cable Connectors
NC2-FRG-T50-1
Specs
Connector Type
2.4mm Connector
Gender
Female / Jack
Frequency
0.000 to 50.000 GHz
View Details
PIC Wire & Cable
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack
190012
Specs
Connector Type
TNC
Voltage Rating
500 volts
Frequency
0.000 to 12.000 GHz
View Details