Radiall Connectors 9050-9513-000

Description
SMA / STRAIGHT PLUG MALE PASSIVATED
Request a Quote Datasheet
Description
SMA / STRAIGHT PLUG MALE PASSIVATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
9050-9513-000
Connectors 9050-9513-000
SMA / STRAIGHT PLUG MALE PASSIVATED

SMA / STRAIGHT PLUG MALE PASSIVATED

Buy Now
RF Coaxial Panel Mount Connector - 9050-9513-000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
9050-9513-000
RF Coaxial Panel Mount Connector 9050-9513-000
SMA 2-Hole Flange Straight Jack

SMA 2-Hole Flange Straight Jack

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9050-9513-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9050-9513-000
RF Connectors / Coaxial Connectors 9050-9513-000
RF Connectors / Coaxial Connectors SMA M STR NWF

RF Connectors / Coaxial Connectors SMA M STR NWF

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 9050-9513-000 9050-9513-000 9050-9513-000
Product Name Connectors RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1045632-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details
F (M) St. Connector for HLF 200 Cable - ET-FMS-6 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type F
Gender Female / Jack
Geometry Straight
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details