Radiall RF Standard Cable Assembly 81-6201-0300

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 81-6201-0300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
81-6201-0300
RF Standard Cable Assembly 81-6201-0300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 81-6201-0300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
81-6201-0300
RF Cable Assemblies 81-6201-0300
RF Cable Assemblies ShortBend 141 SMA-SMA 3"

RF Cable Assemblies ShortBend 141 SMA-SMA 3"

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 81-6201-0300 81-6201-0300
Product Name RF Standard Cable Assembly RF Cable Assemblies
Application RF RF
Cable Length 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G15-E-1.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-3340/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details