Radiall RF Standard Cable Assembly 81-6200-0800

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 81-6200-0800 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
81-6200-0800
RF Standard Cable Assembly 81-6200-0800
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 81-6200-0800 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
81-6200-0800
RF Cable Assemblies 81-6200-0800
RF Cable Assemblies ShortBend 086 SMA-SMA 8"

RF Cable Assemblies ShortBend 086 SMA-SMA 8"

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 81-6200-0800 81-6200-0800
Product Name RF Standard Cable Assembly RF Cable Assemblies
Application RF RF
Cable Length 0.6667 ft (2.03 dm) 0.6667 ft (2.03 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2492541-3 - TE Connectivity
Specs
Application RF
Product Type SMA Bulkhead Jack
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers