Radiall RF Standard Cable Assembly 81-6200-0450

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 81-6200-0450 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
81-6200-0450
RF Standard Cable Assembly 81-6200-0450
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 81-6200-0450 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
81-6200-0450
RF Cable Assemblies 81-6200-0450
RF Cable Assemblies ShortBend 086 SMA-SMA 4.5"

RF Cable Assemblies ShortBend 086 SMA-SMA 4.5"

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 81-6200-0450 81-6200-0450
Product Name RF Standard Cable Assembly RF Cable Assemblies
Application RF RF
Cable Length 0.3750 ft (1.14 dm) 0.3750 ft (1.14 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6873A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details