Radiall RF Coaxial Connector 7302-1542-010

Description
SSLB straight plug for RG405
Description
SSLB straight plug for RG405

Suppliers

Company
Product
Description
Supplier Links
Tempe, AZ, United States
RF Coaxial Connector
7302-1542-010
RF Coaxial Connector 7302-1542-010
SSLB straight plug for RG405

SSLB straight plug for RG405

Supplier's Site

Technical Specifications

  Radiall
Product Category RF and Microwave Connectors
Product Number 7302-1542-010
Product Name RF Coaxial Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1051861-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
2 suppliers
Coaxial Adapters - 735622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details