Radiall Coaxial Connector (RF) Adapters 5928-9503-000

Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2201-5928-9503-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-5928-9503-000-ND
Coaxial Connector (RF) Adapters 2201-5928-9503-000-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm

Buy Now Datasheet
Sma-Smb, Male-Male, Plug-Jack Radiall - 10AK2662 - Newark, An Avnet Company
Chicago, IL, United States
Sma-Smb, Male-Male, Plug-Jack Radiall
10AK2662
Sma-Smb, Male-Male, Plug-Jack Radiall 10AK2662
SMA-SMB, MALE-MALE, PLUG-JACK

SMA-SMB, MALE-MALE, PLUG-JACK

Supplier's Site
RF Adapters - In Series - 5928-9503-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
5928-9503-000
RF Adapters - In Series 5928-9503-000
RF Adapters - In Series SMA MM STR NA

RF Adapters - In Series SMA MM STR NA

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2201-5928-9503-000-ND 10AK2662 5928-9503-000
Product Name Coaxial Connector (RF) Adapters Sma-Smb, Male-Male, Plug-Jack Radiall RF Adapters - In Series
Connector Type SMA; SMB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector for RG174 Cable - ET-BMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCB-FCB-RG142-1 - kTB Solutions
Specs
Connector Type BNC
Gender Female / Jack
Frequency 0.000 to 4.000 GHz
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
RF Connectors - 1057094-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 18.000 GHz
View Details
3 suppliers