Radiall Coaxial Connector (RF) Assemblies 2486-7511-000

Description
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-2486-7511-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2486-7511-000-ND
Coaxial Connector (RF) Assemblies 2201-2486-7511-000-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 2486-7511-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2486-7511-000
RF Connectors / Coaxial Connectors 2486-7511-000
RF Connectors / Coaxial Connectors SMB M STR SQ F SP

RF Connectors / Coaxial Connectors SMB M STR SQ F SP

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-2486-7511-000-ND 2486-7511-000
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7122992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCX-MRCB-RG178-1 - kTB Solutions
Specs
Connector Type MCX; MMCX
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details
BNC (F) Panel Mount Connector with Two Pin - ET-BFS-TP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details