Radiall RF Test Cable Assembly 1801171180914KE

Description
The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.
Request a Quote Datasheet
Description
The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Test Cable Assembly - 1801171180914KE - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
1801171180914KE
RF Test Cable Assembly 1801171180914KE
The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.

The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.

Supplier's Site Datasheet
RF Cable Assemblies - 1801171180914KE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1801171180914KE
RF Cable Assemblies 1801171180914KE
RF Cable Assemblies TESTPRO3 26.5 GHz SMA 3.5 Male to 3.5 Female 36"

RF Cable Assemblies TESTPRO3 26.5 GHz SMA 3.5 Male to 3.5 Female 36"

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 1801171180914KE 1801171180914KE
Product Name RF Test Cable Assembly RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G15-EH-15-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 3FT Length - 3021103-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers