Radiall RF Test Cable Assembly 1800940930610PJ

Description
The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.
Request a Quote Datasheet
Description
The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Test Cable Assembly - 1800940930610PJ - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
1800940930610PJ
RF Test Cable Assembly 1800940930610PJ
The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.

The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1800940930610PJ
Product Name RF Test Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details