Radiall RF Coaxial Panel Mount Connector 1106-1521-002

Description
SMC Bulkhead Mounted Right Angle Male Cable Jack
Request a Quote Datasheet
Description
SMC Bulkhead Mounted Right Angle Male Cable Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 1106-1521-002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1106-1521-002
RF Coaxial Panel Mount Connector 1106-1521-002
SMC Bulkhead Mounted Right Angle Male Cable Jack

SMC Bulkhead Mounted Right Angle Male Cable Jack

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1106-1521-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1106-1521-002
RF Connectors / Coaxial Connectors 1106-1521-002
RF Connectors / Coaxial Connectors SMC M RA NA CR 2/50S

RF Connectors / Coaxial Connectors SMC M RA NA CR 2/50S

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 1106-1521-002 1106-1521-002
Product Name RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 7385765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 77 Degrees
Voltage Rating 500 volts
View Details
RF Connectors - 1051644-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
7 suppliers