The 0100010011829HR is a 1829 mm RF test cable assembly with SMA straight plug connectors on both ends, constructed from passivated stainless steel. It has a 50 Ohm characteristic impedance and operates up to 20.0 GHz, with a maximum insertion loss of 4.89 dB and maximum VSWR of 1.27 at that frequency. The cable has a 4.81 mm outer diameter, a static bending radius of 25.0 mm, and supports over 10,000 flexure cycles. It operates from -55°C to +125°C, meets RoHS standards, and has fire resistance. The assembly weighs 125.74 grams.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 0100010011829HR |
| Product Name | RF Test Cable Assembly |
| Application | RF |