The 0100010010610HR is a 610 mm TestPro RF measurement cable with SMA straight plug connectors on both ends, made of passivated stainless steel. It has a 4.81 mm outer diameter, a static bending radius of 25.0 mm, and a dynamic bending radius of 50.0 mm. The cable maintains a 50 Ohm characteristic impedance and supports operation up to 20.0 GHz with a maximum insertion loss of 1.83 dB and maximum VSWR of 1.27 at that frequency. It has a return loss of at least 18.5 dB, an insulation resistance of 5000 MΩ, and a dielectric withstanding voltage of 1000 V. The assembly weighs 52.60 grams and operates from -55°C to +125°C. flexure life exceeds 10,000 cycles and mating cycles exceed 5,000. It meets RoHS and fire resistance requirements.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 0100010010610HR |
| Product Name | RF Standard Cable Assembly |
| Application | RF |