"Magnet Neodymium Iron Boron (NdFeB) N35 1.000"" L x 0.250"" W x 0.125"" H (25.4mm x 6.35mm x 3.175mm)"
MAGNET 1" L X 0.25" W RECT
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets |
| Product Number | 469-1039-ND | 8110 |
| Product Name | Multi Purpose Magnets | Multi Purpose Magnets |
| Industrial Magnets | Individual Magnets; Rare-Earth Magnet | |
| Material | Neodymium Iron Boron | |
| Magnet Grade | N35 | |
| Operating Temperature | 176 F (80 C) | 176 F (80 C) |