"Magnet Neodymium Iron Boron (NdFeB) N35 0.750"" Dia x 0.187"" H (19.0mm x 4.76mm)"
MAGNET 0.750"DIA X 0.187"H CYL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets |
| Product Number | 469-1036-ND | 8023 |
| Product Name | Multi Purpose Magnets | Multi Purpose Magnets |
| Industrial Magnets | Individual Magnets; Rare-Earth Magnet | |
| Material | Neodymium Iron Boron | |
| Magnet Grade | N35 | |
| Operating Temperature | 176 F (80 C) | 176 F (80 C) |