"Magnet Neodymium Iron Boron (NdFeB) N35 0.250"" Dia x 0.200"" H (6.35mm x 5.00mm)"
MAGNET 0.25"DIA X 0.200"H CYL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets |
| Product Number | 469-1030-ND | 8004 |
| Product Name | Multi Purpose Magnets | Multi Purpose Magnets |
| Industrial Magnets | Individual Magnets; Rare-Earth Magnet | |
| Material | Neodymium Iron Boron | |
| Magnet Grade | N35 | |
| Operating Temperature | 176 F (80 C) | 176 F (80 C) |