Radar Technology, Incorporated RTSA Series Linear Hybrid Amplifiers RTSA-16040

Description
Product Information Full Catalog Description For the system that needs it all, RTI has developed the RTSA series. This linear amplifier combines all the features found in the RTA-4, with closed loop AGC. To optimize closed loop operation, pulse width and PRF should be specified at time of order. Optional features available include IAGC, blanking and FTC. Please contact the factory for details on optional specifications. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range MGC and Closed Loop AGC Low Noise General Specifications Gain Control50dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C Power Requirements±15V DC ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D) Power Supplies±12V DC (add suffix C) Matched Set:(Gain/Phase)2,3 units/set (add suffix M) RTSA Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB) RTSA-1003103470 RTSA-3002302470 RTSA-30103010470 RTSA-60106010470 RTSA-60206020470 RTSA-70107010470 RTSA-70207020470 RTSA-1202012020560 RTSA-1204012040560 RTSA-1602016020560 RTSA-1604016040560 RTSA-300300200560 RTSA-500500200560 RTSA-750750300560 RTSA-10001000500560
Datasheet
Description
Product Information Full Catalog Description For the system that needs it all, RTI has developed the RTSA series. This linear amplifier combines all the features found in the RTA-4, with closed loop AGC. To optimize closed loop operation, pulse width and PRF should be specified at time of order. Optional features available include IAGC, blanking and FTC. Please contact the factory for details on optional specifications. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range MGC and Closed Loop AGC Low Noise General Specifications Gain Control50dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C Power Requirements±15V DC ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D) Power Supplies±12V DC (add suffix C) Matched Set:(Gain/Phase)2,3 units/set (add suffix M) RTSA Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB) RTSA-1003103470 RTSA-3002302470 RTSA-30103010470 RTSA-60106010470 RTSA-60206020470 RTSA-70107010470 RTSA-70207020470 RTSA-1202012020560 RTSA-1204012040560 RTSA-1602016020560 RTSA-1604016040560 RTSA-300300200560 RTSA-500500200560 RTSA-750750300560 RTSA-10001000500560
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTSA Series Linear Hybrid Amplifiers - RTSA-16040 - Radar Technology, Incorporated
Amesbury, MA, USA
RTSA Series Linear Hybrid Amplifiers
RTSA-16040
RTSA Series Linear Hybrid Amplifiers RTSA-16040
Product Information Full Catalog Description For the system that needs it all, RTI has developed the RTSA series. This linear amplifier combines all the features found in the RTA-4, with closed loop AGC. To optimize closed loop operation, pulse width and PRF should be specified at time of order. Optional features available include IAGC, blanking and FTC. Please contact the factory for details on optional specifications. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range MGC and Closed Loop AGC Low Noise General Specifications Gain Control50dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C Power Requirements±15V DC ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D) Power Supplies±12V DC (add suffix C) Matched Set:(Gain/Phase)2,3 units/set (add suffix M) RTSA Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB) RTSA-1003103470 RTSA-3002302470 RTSA-30103010470 RTSA-60106010470 RTSA-60206020470 RTSA-70107010470 RTSA-70207020470 RTSA-1202012020560 RTSA-1204012040560 RTSA-1602016020560 RTSA-1604016040560 RTSA-300300200560 RTSA-500500200560 RTSA-750750300560 RTSA-10001000500560

Product Information
Full Catalog
Description
For the system that needs it all, RTI has developed the RTSA series. This linear amplifier combines all the features found in the RTA-4, with closed loop AGC. To optimize closed loop operation, pulse width and PRF should be specified at time of order. Optional features available include IAGC, blanking and FTC. Please contact the factory for details on optional specifications.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
10-1000MHz Frequency Range
MGC and Closed Loop AGC
Low Noise
General Specifications
Gain Control50dB (min)
Gain Control Voltage0 to -4V (nom)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Temperature Range-30°C to +71°C
Power Requirements±15V DC
ConnectorsSMA
Optional Specifications
DC Coupled Video Output(add suffix D)
Power Supplies±12V DC (add suffix C)
Matched Set:(Gain/Phase)2,3 units/set (add suffix M)
RTSA Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB)
RTSA-1003103470
RTSA-3002302470
RTSA-30103010470
RTSA-60106010470
RTSA-60206020470
RTSA-70107010470
RTSA-70207020470
RTSA-1202012020560
RTSA-1204012040560
RTSA-1602016020560
RTSA-1604016040560
RTSA-300300200560
RTSA-500500200560
RTSA-750750300560
RTSA-10001000500560

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTSA-16040
Product Name RTSA Series Linear Hybrid Amplifiers
Frequency Range 160 MHz
Minimum Gain 60 dB
Maximum Gain 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA9U1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
View Details
2 suppliers
DC - 4500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4486A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
3-30 GHz Broadband Low Noise Amplifier - ADM-10703PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details