Radar Technology, Incorporated RTL-6 Series Hermetic Sealed Log Amplifiers RTL-6-7020

Description
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units are hermetically sealed devices with 50 Ohm PCB mountable pins. The amplifiers are available in a variety of chassis packages and are designed to meet MIL-STD-5400 and MIL-STD-16400 environments and can be cycled to MIL-STD 883, Method 1010, Condition A. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features Hermetically Sealed PCB Mountable 80dB Dynamic Range ± 1dB Linearity General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Input93 Ohms Power Requirements± 15V DC ConnectorsPCB Mountable Pins Optional Specifications Limited IF Output0dBm (add suffix B) or 10dBm (add suffix B+) Power Supplies± 12V DC (add suffix C) Matched Set2,3 units/set (add suffix M) RTL-6 Specification Table ModelCenter Frequency(MHz)Bandwi dth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm) RTL-6-10031030.580-8 0 to 0 RTL-6-30023020.580-8 0 to 0 RTL-6-30043040.2580- 80 to 0 RTL-6-301030100.180- 80 to 0 RTL-6-451045100.180- 80 to 0 RTL-6-601060100.180- 80 to 0 RTL-6-602060200.0580 -80 to 0 RTL-6-701070100.180- 80 to 0 RTL-6-702070200.0580 -80 to 0 RTL-6-12020120200.05 70-70 to 0 RTL-6-12040120400.03 70-70 to 0 RTL-6-16020160200.05 70-70 to 0 RTL-6-16030160300.04 70-70 to 0 RTL-6-16040160400.03 70-70 to 0
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units are hermetically sealed devices with 50 Ohm PCB mountable pins. The amplifiers are available in a variety of chassis packages and are designed to meet MIL-STD-5400 and MIL-STD-16400 environments and can be cycled to MIL-STD 883, Method 1010, Condition A. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features Hermetically Sealed PCB Mountable 80dB Dynamic Range ± 1dB Linearity General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Input93 Ohms Power Requirements± 15V DC ConnectorsPCB Mountable Pins Optional Specifications Limited IF Output0dBm (add suffix B) or 10dBm (add suffix B+) Power Supplies± 12V DC (add suffix C) Matched Set2,3 units/set (add suffix M) RTL-6 Specification Table ModelCenter Frequency(MHz)Bandwi dth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm) RTL-6-10031030.580-8 0 to 0 RTL-6-30023020.580-8 0 to 0 RTL-6-30043040.2580- 80 to 0 RTL-6-301030100.180- 80 to 0 RTL-6-451045100.180- 80 to 0 RTL-6-601060100.180- 80 to 0 RTL-6-602060200.0580 -80 to 0 RTL-6-701070100.180- 80 to 0 RTL-6-702070200.0580 -80 to 0 RTL-6-12020120200.05 70-70 to 0 RTL-6-12040120400.03 70-70 to 0 RTL-6-16020160200.05 70-70 to 0 RTL-6-16030160300.04 70-70 to 0 RTL-6-16040160400.03 70-70 to 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTL-6 Series Hermetic Sealed Log Amplifiers - RTL-6-7020 - Radar Technology, Incorporated
Amesbury, MA, USA
RTL-6 Series Hermetic Sealed Log Amplifiers
RTL-6-7020
RTL-6 Series Hermetic Sealed Log Amplifiers RTL-6-7020
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units are hermetically sealed devices with 50 Ohm PCB mountable pins. The amplifiers are available in a variety of chassis packages and are designed to meet MIL-STD-5400 and MIL-STD-16400 environments and can be cycled to MIL-STD 883, Method 1010, Condition A. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features Hermetically Sealed PCB Mountable 80dB Dynamic Range ± 1dB Linearity General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Input93 Ohms Power Requirements± 15V DC ConnectorsPCB Mountable Pins Optional Specifications Limited IF Output0dBm (add suffix B) or 10dBm (add suffix B+) Power Supplies± 12V DC (add suffix C) Matched Set2,3 units/set (add suffix M) RTL-6 Specification Table ModelCenter Frequency(MHz)Bandwi dth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm) RTL-6-10031030.580-8 0 to 0 RTL-6-30023020.580-8 0 to 0 RTL-6-30043040.2580- 80 to 0 RTL-6-301030100.180- 80 to 0 RTL-6-451045100.180- 80 to 0 RTL-6-601060100.180- 80 to 0 RTL-6-602060200.0580 -80 to 0 RTL-6-701070100.180- 80 to 0 RTL-6-702070200.0580 -80 to 0 RTL-6-12020120200.05 70-70 to 0 RTL-6-12040120400.03 70-70 to 0 RTL-6-16020160200.05 70-70 to 0 RTL-6-16030160300.04 70-70 to 0 RTL-6-16040160400.03 70-70 to 0

Product Information
Full Catalog
Description
RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units are hermetically sealed devices with 50 Ohm PCB mountable pins. The amplifiers are available in a variety of chassis packages and are designed to meet MIL-STD-5400 and MIL-STD-16400 environments and can be cycled to MIL-STD 883, Method 1010, Condition A.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
Hermetically Sealed
PCB Mountable
80dB Dynamic Range
± 1dB Linearity
General Specifications
Linearity±1 dB (add ±0.5 dB over Temperature)
(-30°C to +71°C)
Sensitivity25mV/dB (typ)
Source Impedance50 Ohms
Video Load Input93 Ohms
Power Requirements± 15V DC
ConnectorsPCB Mountable Pins
Optional Specifications
Limited IF Output0dBm (add suffix B)
or 10dBm (add suffix B+)
Power Supplies± 12V DC (add suffix C)
Matched Set2,3 units/set (add suffix M)
RTL-6 Specification Table ModelCenter Frequency(MHz)Bandwidth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm)
RTL-6-10031030.580-80 to 0
RTL-6-30023020.580-80 to 0
RTL-6-30043040.2580-80 to 0
RTL-6-301030100.180-80 to 0
RTL-6-451045100.180-80 to 0
RTL-6-601060100.180-80 to 0
RTL-6-602060200.0580-80 to 0
RTL-6-701070100.180-80 to 0
RTL-6-702070200.0580-80 to 0
RTL-6-12020120200.0570-70 to 0
RTL-6-12040120400.0370-70 to 0
RTL-6-16020160200.0570-70 to 0
RTL-6-16030160300.0470-70 to 0
RTL-6-16040160400.0370-70 to 0

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTL-6-7020
Product Name RTL-6 Series Hermetic Sealed Log Amplifiers
Frequency Range 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VHX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
0.6 - 4.2 GHz Low Noise Amplifier - QPL9057 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details