Radar Technology, Incorporated RTL-4 Series Logarithmic Hybrid Amplifiers RTL-4-16020

Description
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units provide a detected video output voltage logarithmically proportional to the input IF power. Specifically designed for use in electronic warfare and radar receiving systems, these units deliver fast rise and fall time pulse characteristics. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity (add ±0.5 dB over Temperature) DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to°+71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) or 10 dBm (add suffix B+) Power Supplies ±12VDC (add suffix C) Matched Set2, 3 units/set (add suffix M) RTL-4 Standard ProductsModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm) RTL-4-10031030.580-8 0 to 0 RTL-4-30023020.580-8 0 to 0 RTL-4-30043040.2580- 80 to 0 RTL-4-301030100.180- 80 to 0 RTL-4-451045100.180- 80 to 0 RTL-4-601060100.180- 80 to 0 RTL-4-602060200.0580 -80 to 0 RTL-4-701070100.180- 80 to 0 RTL-4-702070200.0580 -80 to 0 RTL-4-12020120200.05 70-70 to 0 RTL-4-12040120400.03 70-70 to 0 RTL-4-16020160200.05 70-70 to 0 RTL-4-16030160300.04 70-70 to 0 RTL-4-16040160400.03 70-70 to 0
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units provide a detected video output voltage logarithmically proportional to the input IF power. Specifically designed for use in electronic warfare and radar receiving systems, these units deliver fast rise and fall time pulse characteristics. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity (add ±0.5 dB over Temperature) DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to°+71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) or 10 dBm (add suffix B+) Power Supplies ±12VDC (add suffix C) Matched Set2, 3 units/set (add suffix M) RTL-4 Standard ProductsModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm) RTL-4-10031030.580-8 0 to 0 RTL-4-30023020.580-8 0 to 0 RTL-4-30043040.2580- 80 to 0 RTL-4-301030100.180- 80 to 0 RTL-4-451045100.180- 80 to 0 RTL-4-601060100.180- 80 to 0 RTL-4-602060200.0580 -80 to 0 RTL-4-701070100.180- 80 to 0 RTL-4-702070200.0580 -80 to 0 RTL-4-12020120200.05 70-70 to 0 RTL-4-12040120400.03 70-70 to 0 RTL-4-16020160200.05 70-70 to 0 RTL-4-16030160300.04 70-70 to 0 RTL-4-16040160400.03 70-70 to 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTL-4 Series Logarithmic Hybrid Amplifiers - RTL-4-16020 - Radar Technology, Incorporated
Amesbury, MA, USA
RTL-4 Series Logarithmic Hybrid Amplifiers
RTL-4-16020
RTL-4 Series Logarithmic Hybrid Amplifiers RTL-4-16020
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units provide a detected video output voltage logarithmically proportional to the input IF power. Specifically designed for use in electronic warfare and radar receiving systems, these units deliver fast rise and fall time pulse characteristics. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity (add ±0.5 dB over Temperature) DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to°+71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) or 10 dBm (add suffix B+) Power Supplies ±12VDC (add suffix C) Matched Set2, 3 units/set (add suffix M) RTL-4 Standard ProductsModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm) RTL-4-10031030.580-8 0 to 0 RTL-4-30023020.580-8 0 to 0 RTL-4-30043040.2580- 80 to 0 RTL-4-301030100.180- 80 to 0 RTL-4-451045100.180- 80 to 0 RTL-4-601060100.180- 80 to 0 RTL-4-602060200.0580 -80 to 0 RTL-4-701070100.180- 80 to 0 RTL-4-702070200.0580 -80 to 0 RTL-4-12020120200.05 70-70 to 0 RTL-4-12040120400.03 70-70 to 0 RTL-4-16020160200.05 70-70 to 0 RTL-4-16030160300.04 70-70 to 0 RTL-4-16040160400.03 70-70 to 0

Product Information
Full Catalog
Description
RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units provide a detected video output voltage logarithmically proportional to the input IF power. Specifically designed for use in electronic warfare and radar receiving systems, these units deliver fast rise and fall time pulse characteristics.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
80dB Dynamic Range
± 1 dB Linearity
(add ±0.5 dB over Temperature)
DC Coupled Video
Built-in Voltage Regulation
Excellent Pulse Response
General Specifications
Linearity±1 dB (add ±0.5 dB over Temperature)
(-30°C to°+71°C)
Sensitivity25mV/dB (typ)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Power Requirements±15 VDC
ConnectorsSMA
Optional Specifications
Limited IF Output0 dBm (add suffix B)
or 10 dBm (add suffix B+)
Power Supplies ±12VDC (add suffix C)
Matched Set2, 3 units/set (add suffix M)
RTL-4 Standard ProductsModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm)
RTL-4-10031030.580-80 to 0
RTL-4-30023020.580-80 to 0
RTL-4-30043040.2580-80 to 0
RTL-4-301030100.180-80 to 0
RTL-4-451045100.180-80 to 0
RTL-4-601060100.180-80 to 0
RTL-4-602060200.0580-80 to 0
RTL-4-701070100.180-80 to 0
RTL-4-702070200.0580-80 to 0
RTL-4-12020120200.0570-70 to 0
RTL-4-12040120400.0370-70 to 0
RTL-4-16020160200.0570-70 to 0
RTL-4-16030160300.0470-70 to 0
RTL-4-16040160400.0370-70 to 0

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTL-4-16020
Product Name RTL-4 Series Logarithmic Hybrid Amplifiers
Frequency Range 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA10M1MN9E6329XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Dual Band 802.11n WLAN/BT Front End - SE5511T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details