Product Information
Full Catalog
Description
RTDAFC Amplifier/Discrimina
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
30 MHz to 160 MHz Frequency Range
Stable output
General Specifications
Input pulse repetition100 Hz to 10 KHz
Source Impedance50 Ohms
tr> Temperature Range-30°C to +71°C
Load Impedance1 KOhms
Power Requirements± 15 VDC
ConnectorsSMA
Optional Specifications
Power Supplies±12V DC (add suffix C)
Negative transfer slopeadd suffix N
ModelCenter Frequency (MHz)Peak to Peak Bandwidth (MHz)Pulse Width (nS)Input Level (dBm)
RTDAFC-303020300-10 to 0
RTDAFC-606040150-10 to 0
RTDAFC-16016060100-1
| Radar Technology, Incorporated | |
|---|---|
| Product Category | Frequency Discriminators |
| Product Number | RTDAFC-60 |
| Product Name | Automatic frequency control RTDAFC |
| Connectors | SMA |