Product Information
Full Catalog
Description
RTI has developed a series of hybrid limiter discriminators that provide accurate FM demodulation of very high speed, pulsed IF signals. The RTD-6 series has been designed for systems using fast pulses of short duration with transient distortion of pulse edges greatly reduced. These units are available in the 30 MHz to 1 GHz frequency range, with PC mountable pins.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
30 MHz to 1GHz Frequency Range
Hermetically Sealed PCB Mountable
<±5% Linearity
General Specifications
Linearity<±5% (at 0dBm)
Source Impedance50 Ohms
Load Impedance93 Ohms
Temperature Range-30°C to +71°C
Power Requirements± 15 VDC
Optional Specifications
Power Supplies±12V DC (add suffix C)
RTD-6 Specification TableModel Center Frequency (MHz)Peak to Peak Bandwidth (MHz)Linear Bandwidth (MHz)Rise Time (nsec)Video Output (mV/MHz)Input Level
Range
(dBm)
RTD-6-30302010125100
RTD-6-606030157050-2
RTD-6-707030207050-2
RTD-6-16016010050252
RTD-6-30030020010025
RTD-6-50050025015025
RTD-6-75075040025025
RTD-6-10001000500500
| Radar Technology, Incorporated | |
|---|---|
| Product Category | Frequency Discriminators |
| Product Number | RTD-6-1000 |
| Product Name | RTD-6 Series Hermetic Limiter Discriminators |
| Frequency Range | 1000 MHz |