Product Information
Full Catalog
Description
RTI has developed a series of hybrid limiter discriminators that provide accurate FM demodulation of very high speed pulsed IF signals. The RTD-4 series has been designed for systems using fast pulses of short duration with transient distortion of pulse edges greatly reduced.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
30 MHz to 3GHz Frequency Range
<± 5% Linearity
Excellent Pulse Fidelity
General Specifications
Linearity<±5% (at 0 dBm)
Source Impedance50 Ohms
Load Impedance93 Ohms
Power Requirements± 15 VDC
Temperature Range-30°C to +71°C
ConnectorsSMA
Optional Specifications
Power Supplies±12V DC (add suffix C)
Crossover Adjustmentadd suffix X requires 4.65" long chassis
ModelCenter Frequency (MHz)Peak to Peak Bandwidth (MHz)Linear Bandwidth (MHz)Rise Time (nsec)Video Output (mV/MHz)Input Level Range (dBm)
RTD-4-30302010125100
RTD-4-606030157050-2
RTD-4-707030207050-2
RTD-4-16016010050252
RTD-4-30030020010025
RTD-4-50050025015025
RTD-4-75075040025025
RTD-4-10001000500500
RTD-4-20002000300200
RTD-4-30003000300200
| Radar Technology, Incorporated | |
|---|---|
| Product Category | Frequency Discriminators |
| Product Number | RTD-4-300 |
| Product Name | RTD-4 Series Hybrid Limiter Discriminators |
| Connectors | SMA |