Radar Technology, Incorporated RTA-4 Series Linear Hybrid Amplifiers RTA-4-16020

Description
Product Information Full Catalog Description RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 60-70dB Gain Gain Control Low Noise General Specifications Gain Control50dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D)(requires ±15V DC) Power Supplies±12V DC (add suffix C) Matched Set:(Gain/Phase)2,3 units/set (add suffix M) RTA-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB)Power Supply(V DC) RTA-4-1003103470-15 RTA-4-3002302470-15 RTA-4-30103010470-15 RTA-4-60106010470-15 RTA-4-60206020470-15 RTA-4-70107010470-15 RTA-4-70207020470-15 RTA-4-1202012020560- 15 RTA-4-1204012040560- 15 RTA-4-1602016020560- 15 RTA-4-1604016040560- 15 RTA-4-300300200560±1 5 RTA-4-500500200560±1 5 RTA-4-750750300560±1 5 RTA-4-10001000500560 ±15
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 60-70dB Gain Gain Control Low Noise General Specifications Gain Control50dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D)(requires ±15V DC) Power Supplies±12V DC (add suffix C) Matched Set:(Gain/Phase)2,3 units/set (add suffix M) RTA-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB)Power Supply(V DC) RTA-4-1003103470-15 RTA-4-3002302470-15 RTA-4-30103010470-15 RTA-4-60106010470-15 RTA-4-60206020470-15 RTA-4-70107010470-15 RTA-4-70207020470-15 RTA-4-1202012020560- 15 RTA-4-1204012040560- 15 RTA-4-1602016020560- 15 RTA-4-1604016040560- 15 RTA-4-300300200560±1 5 RTA-4-500500200560±1 5 RTA-4-750750300560±1 5 RTA-4-10001000500560 ±15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTA-4 Series Linear Hybrid Amplifiers - RTA-4-16020 - Radar Technology, Incorporated
Amesbury, MA, USA
RTA-4 Series Linear Hybrid Amplifiers
RTA-4-16020
RTA-4 Series Linear Hybrid Amplifiers RTA-4-16020
Product Information Full Catalog Description RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 60-70dB Gain Gain Control Low Noise General Specifications Gain Control50dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D)(requires ±15V DC) Power Supplies±12V DC (add suffix C) Matched Set:(Gain/Phase)2,3 units/set (add suffix M) RTA-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB)Power Supply(V DC) RTA-4-1003103470-15 RTA-4-3002302470-15 RTA-4-30103010470-15 RTA-4-60106010470-15 RTA-4-60206020470-15 RTA-4-70107010470-15 RTA-4-70207020470-15 RTA-4-1202012020560- 15 RTA-4-1204012040560- 15 RTA-4-1602016020560- 15 RTA-4-1604016040560- 15 RTA-4-300300200560±1 5 RTA-4-500500200560±1 5 RTA-4-750750300560±1 5 RTA-4-10001000500560 ±15

Product Information
Full Catalog
Description
RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
10-1000MHz Frequency Range
60-70dB Gain
Gain Control
Low Noise
General Specifications
Gain Control50dB (min)
Gain Control Voltage0 to -4V (nom)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Temperature Range-30°C to +71°C
ConnectorsSMA
Optional Specifications
DC Coupled Video Output(add suffix D)(requires ±15V DC)
Power Supplies±12V DC (add suffix C)
Matched Set:(Gain/Phase)2,3 units/set (add suffix M)
RTA-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB)Power Supply(V DC)
RTA-4-1003103470-15
RTA-4-3002302470-15
RTA-4-30103010470-15
RTA-4-60106010470-15
RTA-4-60206020470-15
RTA-4-70107010470-15
RTA-4-70207020470-15
RTA-4-1202012020560-15
RTA-4-1204012040560-15
RTA-4-1602016020560-15
RTA-4-1604016040560-15
RTA-4-300300200560±15
RTA-4-500500200560±15
RTA-4-750750300560±15
RTA-4-10001000500560±15

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTA-4-16020
Product Name RTA-4 Series Linear Hybrid Amplifiers
Frequency Range 160 MHz
Minimum Gain 60 dB
Maximum Gain 60 dB
Noise Figure 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-100W-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 700 to 2700 MHz
Minimum Gain 45 dB
View Details
2 suppliers
5 GHz, 26dBm Power Amplifier with Power Detector - SE5004L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPL8832SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10701PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details