RAB Lighting Area/Roadway Light YBLED26Y

Description
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE WALL, POLE ARM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH IMPACT, FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 2100 LUMEN COLOR TEMPERATURE 3000 K LAMP LIFE IN HOUR 100000 COLOR RENDERING INDEX 83 CURRENT RATING 0.5 AMPERE MOUNTING WALL REFLECTOR TYPE HIGH-REFLECTANCE WHITE PAINT RECOMMENDED MOUNTING HEIGHT 15 FT CONSTRUCTIONAL FE
Description
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE WALL, POLE ARM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH IMPACT, FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 2100 LUMEN COLOR TEMPERATURE 3000 K LAMP LIFE IN HOUR 100000 COLOR RENDERING INDEX 83 CURRENT RATING 0.5 AMPERE MOUNTING WALL REFLECTOR TYPE HIGH-REFLECTANCE WHITE PAINT RECOMMENDED MOUNTING HEIGHT 15 FT CONSTRUCTIONAL FE

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - YBLED26Y - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
YBLED26Y
Area/Roadway Light YBLED26Y
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE WALL, POLE ARM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH IMPACT, FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 2100 LUMEN COLOR TEMPERATURE 3000 K LAMP LIFE IN HOUR 100000 COLOR RENDERING INDEX 83 CURRENT RATING 0.5 AMPERE MOUNTING WALL REFLECTOR TYPE HIGH-REFLECTANCE WHITE PAINT RECOMMENDED MOUNTING HEIGHT 15 FT CONSTRUCTIONAL FE
  • SILVER GRAY POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • WALL, POLE ARM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HIGH IMPACT, FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • INTENSITY 2100 LUMEN
  • COLOR TEMPERATURE 3000 K
  • LAMP LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 83
  • CURRENT RATING 0.5 AMPERE
  • MOUNTING WALL
  • REFLECTOR TYPE HIGH-REFLECTANCE WHITE PAINT
  • RECOMMENDED MOUNTING HEIGHT 15 FT
  • CONSTRUCTIONAL FE
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number YBLED26Y
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details