RAB Lighting Area/Roadway Light YBLED26/PCT

Description
SILVER GRAY POLYESTER POWDER COAT FINISH UL, DLC APPROVAL WALL, ARM/POLE MOUNTING 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTO CELL CONTROL TYPE FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE LIGHT INTENSITY 2689 LUMEN COLOR TEMPERATURE 5000 K DIMENSION 11-7/8 INCH W X 8-1/4 INCH D
Description
SILVER GRAY POLYESTER POWDER COAT FINISH UL, DLC APPROVAL WALL, ARM/POLE MOUNTING 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTO CELL CONTROL TYPE FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE LIGHT INTENSITY 2689 LUMEN COLOR TEMPERATURE 5000 K DIMENSION 11-7/8 INCH W X 8-1/4 INCH D

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - YBLED26/PCT - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
YBLED26/PCT
Area/Roadway Light YBLED26/PCT
SILVER GRAY POLYESTER POWDER COAT FINISH UL, DLC APPROVAL WALL, ARM/POLE MOUNTING 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTO CELL CONTROL TYPE FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE LIGHT INTENSITY 2689 LUMEN COLOR TEMPERATURE 5000 K DIMENSION 11-7/8 INCH W X 8-1/4 INCH D
  • SILVER GRAY POLYESTER POWDER COAT FINISH
  • UL, DLC APPROVAL
  • WALL, ARM/POLE MOUNTING
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • TWIST LOCK PHOTO CELL CONTROL TYPE
  • FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • LIGHT INTENSITY 2689 LUMEN
  • COLOR TEMPERATURE 5000 K
  • DIMENSION 11-7/8 INCH W X 8-1/4 INCH D
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number YBLED26/PCT
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details