RAB Lighting Area/Roadway Light YBLED26/ARM

Description
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 26 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE HIGH REFLECTANCE WHITE PAINT/HIGH IMPACT FROSTED POLYCARBONATE REFRACTOR/LENS TYPE TYPE DUSK TO DAWN EPA 0.3 LIFESPAN 100000 HOUR COLOR TEMPERATURE 5000 KELVIN COLOR RENDERING INDEX 67 INITIAL INTENSITY 2689 LUMEN EFFICACY 96 LPW EFFICIENCY 93 PERCENT GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 15 FOOT OVERALL DI
Description
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 26 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE HIGH REFLECTANCE WHITE PAINT/HIGH IMPACT FROSTED POLYCARBONATE REFRACTOR/LENS TYPE TYPE DUSK TO DAWN EPA 0.3 LIFESPAN 100000 HOUR COLOR TEMPERATURE 5000 KELVIN COLOR RENDERING INDEX 67 INITIAL INTENSITY 2689 LUMEN EFFICACY 96 LPW EFFICIENCY 93 PERCENT GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 15 FOOT OVERALL DI

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - YBLED26/ARM - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
YBLED26/ARM
Area/Roadway Light YBLED26/ARM
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 26 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE HIGH REFLECTANCE WHITE PAINT/HIGH IMPACT FROSTED POLYCARBONATE REFRACTOR/LENS TYPE TYPE DUSK TO DAWN EPA 0.3 LIFESPAN 100000 HOUR COLOR TEMPERATURE 5000 KELVIN COLOR RENDERING INDEX 67 INITIAL INTENSITY 2689 LUMEN EFFICACY 96 LPW EFFICIENCY 93 PERCENT GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 15 FOOT OVERALL DI
  • SILVER GRAY POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • POLE MOUNTING
  • LED LAMP TYPE
  • 26 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE
  • HIGH REFLECTANCE WHITE PAINT/HIGH IMPACT FROSTED POLYCARBONATE REFRACTOR/LENS TYPE
  • TYPE DUSK TO DAWN
  • EPA 0.3
  • LIFESPAN 100000 HOUR
  • COLOR TEMPERATURE 5000 KELVIN
  • COLOR RENDERING INDEX 67
  • INITIAL INTENSITY 2689 LUMEN
  • EFFICACY 96 LPW
  • EFFICIENCY 93 PERCENT
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • MOUNTING HEIGHT 15 FOOT
  • OVERALL DI
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number YBLED26/ARM
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details